☰
LB11920-E
LB11920-E
Obsolete
Description:  IC MOTOR DRIVER 4.5V-5.5V 28DIP
Manufacturer:  onsemi
Datasheet:   LB11920-E Datasheet
History Price: Obsolete
In Stock: 7040
LB11920-E vs LB1936V-MPB-E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Box (TB)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
3.5A
800mA
Voltage - Supply
4.5V ~ 5.5V
2.5V ~ 9.5V
Voltage - Load
9.5V ~ 30V
2.5V ~ 9.5V
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-SDIP (0.500", 12.70mm) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-DIP
16-SSOP