☰
LB11961FML-MPB-E
LB11961FML-MPB-E
Obsolete
Description:  IC MOTOR DRIVER 4.5V-16V 14HSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 3840
LB11961FML-MPB-E vs LB1920-N-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
Parallel
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
Fan Motor Driver
-
Current - Output
1A
-
Voltage - Supply
4.5V ~ 16V
-
Voltage - Load
4.5V ~ 16V
-
Operating Temperature
-30 ℃ ~ 90 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
14-HSSOP
28-DIP