Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB11967V-MPB-E
LB11967V-MPB-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 6V-16V 20SSOP
Manufacturer:
onsemi
Datasheet:
LB11967V-MPB-E Datasheet
History Price: $0.64000
In Stock: 35040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB11967V-MPB-E vs LB1920-E
Part No
LB11967V-MPB-E
LB1920-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Speed
-
Output Configuration
Pre-Driver - Half Bridge (2)
-
Interface
PWM
-
Technology
-
-
Step Resolution
-
-
Applications
Fan Controller
-
Current - Output
-
-
Voltage - Supply
6V ~ 16V
-
Voltage - Load
-
-
Operating Temperature
-30 ℃ ~ 95 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LSSOP (0.173", 4.40mm Width)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
20-SSOP
28-DIP