Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB11988D-E
LB11988D-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 7V-22V 20HDIP
Manufacturer:
onsemi
Datasheet:
LB11988D-E Datasheet
History Price: $2.32000
In Stock: 1400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB11988D-E vs LB1920-E
Part No
LB11988D-E
LB1920-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (3)
-
Interface
Parallel
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
Fan Motor Driver
-
Current - Output
1.3A
-
Voltage - Supply
7V ~ 22V
-
Voltage - Load
5V ~ 22V
-
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.500", 12.70mm) Exposed Pad
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
20-HDIP
28-DIP