Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB11988D-E
LB11988D-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 7V-22V 20HDIP
Manufacturer:
onsemi
Datasheet:
LB11988D-E Datasheet
History Price: $2.32000
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB11988D-E vs LB1936V-MPB-E
Part No
LB11988D-E
LB1936V-MPB-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tube
Tape & Box (TB)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
1.3A
800mA
Voltage - Supply
7V ~ 22V
2.5V ~ 9.5V
Voltage - Load
5V ~ 22V
2.5V ~ 9.5V
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.500", 12.70mm) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HDIP
16-SSOP