☰
LB11988D-E
LB11988D-E
Obsolete
Description:  IC MOTOR DRIVER 7V-22V 20HDIP
Manufacturer:  onsemi
Datasheet:   LB11988D-E Datasheet
History Price: $2.32000
In Stock: 11200
LB11988D-E vs LB1989-MPB-E
Manufacturer
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (3)
-
Interface
Parallel
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
Fan Motor Driver
-
Current - Output
1.3A
-
Voltage - Supply
7V ~ 22V
-
Voltage - Load
5V ~ 22V
-
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.500", 12.70mm) Exposed Pad
28-SOP (0.220", 5.60mm Width) + 2 Heat Tabs
Supplier Device Package
20-HDIP
28-HSOP