☰
LB1641-E
LB1641-E
Obsolete
Description:  IC HALF BRIDGE DRIVER 1.6A 10SIP
Manufacturer:  onsemi
Datasheet:   LB1641-E Datasheet
History Price: $0.78000
In Stock: 38320
LB1641-E vs LB1937T-MPB-E
Manufacturer
Series
-
-
Packaging
Box
Box
Tube
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose, Stepper Motors
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
1.6A
800mA
Current - Peak Output
-
-
Voltage - Supply
5V ~ 18V, 7V ~ 18V
2.5V ~ 9.5V
Voltage - Load
5V ~ 18V, 7V ~ 18V
2.5V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
-
Over Temperature
Mounting Type
Through Hole
Surface Mount
Package / Case
10-SIP
24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
10-SIP
24-TSSOP