Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ onsemi LB1641-E
LB1641-E
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 1.6A 10SIP
Manufacturer:
onsemi
Datasheet:
LB1641-E Datasheet
History Price: $0.78000
In Stock: 38320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1641-E vs LB1940T-MPB-E
Part No
LB1641-E
LB1940T-MPB-E
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Box
Box
Tube
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (4)
Applications
DC Motors, General Purpose
DC Motors, General Purpose, Stepper Motors
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
1.6A
400mA
Current - Peak Output
-
-
Voltage - Supply
5V ~ 18V, 7V ~ 18V
1.9V ~ 6.5V
Voltage - Load
5V ~ 18V, 7V ~ 18V
1.6V ~ 7.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
10-SIP
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-SIP
20-TSSOP