☰
LB1668M-TLM-E
LB1668M-TLM-E
Obsolete
Description:  IC HALF BRIDGE DRVR 1.5A 14MFPS
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 47040
LB1668M-TLM-E vs LB1641-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Box
Box
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
1.5A
1.6A
Current - Peak Output
-
-
Voltage - Supply
6.4V ~ 7V
5V ~ 18V, 7V ~ 18V
Voltage - Load
12V, 24V
5V ~ 18V, 7V ~ 18V
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
-
Mounting Type
Surface Mount
Through Hole
Package / Case
14-LSOP (0.173", 4.40mm Width)
10-SIP
Supplier Device Package
14-MFPS
10-SIP