Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1830M-TE-L-E
LB1830M-TE-L-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 3V-9V 10MFPS
Manufacturer:
onsemi
Datasheet:
LB1830M-TE-L-E Datasheet
History Price: $0.96000
In Stock: 1120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1830M-TE-L-E vs LB1920-E
Part No
LB1830M-TE-L-E
LB1920-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
Parallel
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
500mA
-
Voltage - Supply
3V ~ 9V
-
Voltage - Load
3V ~ 9V
-
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
10-LSOP (0.173", 4.40mm Width)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
10-MFPS
28-DIP