Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ onsemi LB1837M-MPB-E
LB1837M-MPB-E
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 250MA 14SOIC
Manufacturer:
onsemi
Datasheet:
LB1837M-MPB-E Datasheet
History Price: $0.94000
In Stock: 35120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1837M-MPB-E vs LB1641-E
Part No
LB1837M-MPB-E
LB1641-E
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Box
Box
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
250mA
1.6A
Current - Peak Output
-
-
Voltage - Supply
3V ~ 9V
5V ~ 18V, 7V ~ 18V
Voltage - Load
3V ~ 9V
5V ~ 18V, 7V ~ 18V
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
-
Mounting Type
Surface Mount
Through Hole
Package / Case
14-LSOP (0.173", 4.40mm Width)
10-SIP
Supplier Device Package
14-SOIC/MFPS
10-SIP