☰
LB1838JM-MPB-E
LB1838JM-MPB-E
Obsolete
Description:  IC MTR DRV BIPOLAR 2.5-9V 14MFPS
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 23600
LB1838JM-MPB-E vs LB1920-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (4)
-
Interface
Parallel
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
Battery Powered
-
Current - Output
1A
-
Voltage - Supply
2.5V ~ 9V
-
Voltage - Load
1.8V ~ 9V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
14-LSOP (0.173", 4.40mm Width)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
14-MFPS
28-DIP