☰
LB1845L-E
LB1845L-E
Obsolete
Description:  IC MOTOR DRIVER 28DIP
Manufacturer:  onsemi
Datasheet:   LB1845L-E Datasheet
History Price: $0.97000
In Stock: 39180
LB1845L-E vs LB1936V-MPB-E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Box (TB)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
800mA
Voltage - Supply
-
2.5V ~ 9.5V
Voltage - Load
-
2.5V ~ 9.5V
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-SDIP (0.500", 12.70mm) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-DIP
16-SSOP