☰
LB1860-E
LB1860-E
Active
Description:  BRUSHLESS DC MOTOR CONTROLLER
Manufacturer:  onsemi
Datasheet:   LB1860-E Datasheet
History Price: $1.94000
In Stock: 13520
LB1860-E vs LB1861M-MPB-E
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Current - Output
1.5A
1.5A
Voltage - Supply
6.4V ~ 7V
6.4V ~ 7V
Voltage - Load
12V, 24V
12V, 24V
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-DIP (0.300", 7.62mm)
14-LSOP (0.173", 4.40mm Width)
Supplier Device Package
10-PDIP
14-SOIC/MFPS