☰
LB1860-E
LB1860-E
Active
Description:  BRUSHLESS DC MOTOR CONTROLLER
Manufacturer:  onsemi
Datasheet:   LB1860-E Datasheet
History Price: $1.94000
In Stock: 20440
LB1860-E vs LB1920-E
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
Parallel
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
DC Motors, General Purpose
-
Current - Output
1.5A
-
Voltage - Supply
6.4V ~ 7V
-
Voltage - Load
12V, 24V
-
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-
Mounting Type
Through Hole
Through Hole
Package / Case
10-DIP (0.300", 7.62mm)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
10-PDIP
28-DIP