Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1860-E
LB1860-E
Active
PMIC - Motor Drivers, Controllers
Description:
BRUSHLESS DC MOTOR CONTROLLER
Manufacturer:
onsemi
Datasheet:
LB1860-E Datasheet
History Price: $1.94000
In Stock: 13520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1860-E vs LB1923M-MPB-E
Part No
LB1860-E
LB1923M-MPB-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
-
Step Resolution
-
-
Applications
DC Motors, General Purpose
General Purpose
Current - Output
1.5A
-
Voltage - Supply
6.4V ~ 7V
4.4V ~ 7V
Voltage - Load
12V, 24V
-
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-DIP (0.300", 7.62mm)
44-BQFP
Supplier Device Package
10-PDIP
44-QIPM (10x10)