☰
LB1860-E
LB1860-E
Active
Description:  BRUSHLESS DC MOTOR CONTROLLER
Manufacturer:  onsemi
Datasheet:   LB1860-E Datasheet
History Price: $1.94000
In Stock: 13520
LB1860-E vs LB1936V-MPB-E
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Box (TB)
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
DC Motors, General Purpose
General Purpose
Current - Output
1.5A
800mA
Voltage - Supply
6.4V ~ 7V
2.5V ~ 9.5V
Voltage - Load
12V, 24V
2.5V ~ 9.5V
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-DIP (0.300", 7.62mm)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-PDIP
16-SSOP