Packaging
Bulk
Tape & Reel (TR)
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Applications
DC Motors, General Purpose
-
Voltage - Supply
6.4V ~ 7V
-
Voltage - Load
12V, 24V
-
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-
Mounting Type
Through Hole
Surface Mount
Package / Case
10-DIP (0.300", 7.62mm)
28-SOP (0.220", 5.60mm Width) + 2 Heat Tabs
Supplier Device Package
10-PDIP
28-HSOP