Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1897D-E
LB1897D-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER BL 3PH SDIP
Manufacturer:
onsemi
Datasheet:
LB1897D-E Datasheet
History Price: $2.93000
In Stock: 19040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1897D-E vs LB1973M-TLM-E
Part No
LB1897D-E
LB1973M-TLM-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
Camera
Current - Output
-
1A
Voltage - Supply
-
1.8V ~ 7.5V
Voltage - Load
-
1.8V ~ 7.5V
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
10-LSOP (0.173", 4.40mm Width)
Supplier Device Package
-
10-MFPS