☰
LB1897D-E
LB1897D-E
Obsolete
Description:  IC MOTOR DRIVER BL 3PH SDIP
Manufacturer:  onsemi
Datasheet:   LB1897D-E Datasheet
History Price: $2.93000
In Stock: 19040
LB1897D-E vs LB1980H-MPB-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (3)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
Media Player
Current - Output
-
1.3A
Voltage - Supply
-
4.5V ~ 5.5V
Voltage - Load
-
5V ~ 22V
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
28-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package
-
28-HSOPH