☰
LB1920-E
LB1920-E
Obsolete
Description:  IC MOTOR DRIVER 28DIP
Manufacturer:  onsemi
Datasheet:   LB1920-E Datasheet
History Price: $4.37000
In Stock: 48400
LB1920-E vs LB1861M-MPB-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
DC Motors, General Purpose
Current - Output
-
1.5A
Voltage - Supply
-
6.4V ~ 7V
Voltage - Load
-
12V, 24V
Operating Temperature
-
-30 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-SDIP (0.500", 12.70mm) Exposed Pad
14-LSOP (0.173", 4.40mm Width)
Supplier Device Package
28-DIP
14-SOIC/MFPS