Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1920-E
LB1920-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 28DIP
Manufacturer:
onsemi
Datasheet:
LB1920-E Datasheet
History Price: $4.37000
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1920-E vs LB1923M-MPB-E
Part No
LB1920-E
LB1923M-MPB-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Controller - Commutation, Direction Management
Output Configuration
-
Half Bridge (3)
Interface
-
Parallel
Technology
-
-
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
-
Voltage - Supply
-
4.4V ~ 7V
Voltage - Load
-
-
Operating Temperature
-
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-SDIP (0.500", 12.70mm) Exposed Pad
44-BQFP
Supplier Device Package
28-DIP
44-QIPM (10x10)