Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1920-E
LB1920-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 28DIP
Manufacturer:
onsemi
Datasheet:
LB1920-E Datasheet
History Price: $4.37000
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1920-E vs LB1936V-TLM-E
Part No
LB1920-E
LB1936V-TLM-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
800mA
Voltage - Supply
-
2.5V ~ 9.5V
Voltage - Load
-
2.5V ~ 9.5V
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-SDIP (0.500", 12.70mm) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-DIP
16-SSOP