☰
LB1920-N-E
LB1920-N-E
Obsolete
Description:  IC MOTOR DRIVER 28DIP
Manufacturer:  onsemi
Datasheet:   LB1920-N-E Datasheet
History Price: $4.37000
In Stock: 41520
LB1920-N-E vs LB11822-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (3)
Interface
-
PWM
Technology
-
-
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
3.1A
Voltage - Supply
-
9.5V ~ 28V
Voltage - Load
-
9.5V ~ 28V
Operating Temperature
-
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
28-SDIP (0.500", 12.70mm) Exposed Pad
30-SDIP (0.400", 10.16mm)
Supplier Device Package
28-DIP
30-PDIP