Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1920-N-E
LB1920-N-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 28DIP
Manufacturer:
onsemi
Datasheet:
LB1920-N-E Datasheet
History Price: $4.37000
In Stock: 41520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1920-N-E vs LB11961FML-MPB-E
Part No
LB1920-N-E
LB11961FML-MPB-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
Fan Motor Driver
Current - Output
-
1A
Voltage - Supply
-
4.5V ~ 16V
Voltage - Load
-
4.5V ~ 16V
Operating Temperature
-
-30 ℃ ~ 90 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-SDIP (0.500", 12.70mm) Exposed Pad
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
Supplier Device Package
28-DIP
14-HSSOP