Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1923M-MPB-E
LB1923M-MPB-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.4V-7V 44QIPMA
Manufacturer:
onsemi
Datasheet:
LB1923M-MPB-E Datasheet
History Price: $3.13000
In Stock: 27760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1923M-MPB-E vs LB1920-E
Part No
LB1923M-MPB-E
LB1920-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
-
Output Configuration
Half Bridge (3)
-
Interface
Parallel
-
Technology
-
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
-
-
Voltage - Supply
4.4V ~ 7V
-
Voltage - Load
-
-
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
44-BQFP
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
44-QIPM (10x10)
28-DIP