Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1936V-TLM-E
LB1936V-TLM-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 2.5-9.5V 16SSOP
Manufacturer:
onsemi
Datasheet:
LB1936V-TLM-E Datasheet
History Price: Obsolete
In Stock: 8960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1936V-TLM-E vs LB1920-E
Part No
LB1936V-TLM-E
LB1920-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (4)
-
Interface
Parallel
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
800mA
-
Voltage - Supply
2.5V ~ 9.5V
-
Voltage - Load
2.5V ~ 9.5V
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
16-LSSOP (0.173", 4.40mm Width)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
16-SSOP
28-DIP