Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ onsemi LB1937T-MPB-E
LB1937T-MPB-E
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRV 800MA 24TSSOP
Manufacturer:
onsemi
Datasheet:
LB1937T-MPB-E Datasheet
History Price: Obsolete
In Stock: 21840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1937T-MPB-E vs LB1641-E
Part No
LB1937T-MPB-E
LB1641-E
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Box
Box
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (8)
Half Bridge (2)
Applications
DC Motors, General Purpose, Stepper Motors
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
800mA
1.6A
Current - Peak Output
-
-
Voltage - Supply
2.5V ~ 9.5V
5V ~ 18V, 7V ~ 18V
Voltage - Load
2.5V ~ 9.5V
5V ~ 18V, 7V ~ 18V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
-
Mounting Type
Surface Mount
Through Hole
Package / Case
24-TFSOP (0.173", 4.40mm Width)
10-SIP
Supplier Device Package
24-TSSOP
10-SIP