☰
LB1939T-MPB-E
LB1939T-MPB-E
Obsolete
Description:  IC HALF BRIDGE DRV 400MA 20TSSOP
Manufacturer:  onsemi
History Price: $1.68000
In Stock: 8080
LB1939T-MPB-E vs LB1641-E
Manufacturer
Series
-
-
Packaging
Tube
Box
Box
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (4)
Half Bridge (2)
Applications
DC Motors, General Purpose, Stepper Motors
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
400mA
1.6A
Current - Peak Output
-
-
Voltage - Supply
1.9V ~ 6.5V
5V ~ 18V, 7V ~ 18V
Voltage - Load
1.6V ~ 7.5V
5V ~ 18V, 7V ~ 18V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
20-TSSOP (0.173", 4.40mm Width)
10-SIP
Supplier Device Package
20-TSSOP
10-SIP