Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1945H-MPB-E
LB1945H-MPB-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTRDRV BIPLR 4.75-5.25V 28SOP
Manufacturer:
onsemi
Datasheet:
LB1945H-MPB-E Datasheet
History Price: $2.19000
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1945H-MPB-E vs LB1920-E
Part No
LB1945H-MPB-E
LB1920-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (4)
-
Interface
Parallel
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
800mA
-
Voltage - Supply
4.75V ~ 5.25V
-
Voltage - Load
10V ~ 28V
-
Operating Temperature
-20 ℃ ~ 90 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
28-HSOPH
28-DIP