☰
LB1989-MPB-E
LB1989-MPB-E
Obsolete
Description:  IC MOTOR DRIVER 28HSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 31920
LB1989-MPB-E vs LB11920-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (3)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
3.5A
Voltage - Supply
-
4.5V ~ 5.5V
Voltage - Load
-
9.5V ~ 30V
Operating Temperature
-
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOP (0.220", 5.60mm Width) + 2 Heat Tabs
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
28-HSOP
28-DIP