Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ onsemi LC72121-D-E
LC72121-D-E
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL FREQ SYSTHESIZER 22DIP
Manufacturer:
onsemi
Datasheet:
LC72121-D-E Datasheet
History Price: Obsolete
In Stock: 14240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC72121-D-E vs LC72151VS-MPB-E
Part No
LC72121-D-E
LC72151VS-MPB-E
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Type
-
-
PLL
No
-
Input
Crystal
-
Output
Clock
-
Number of Circuits
1
-
Ratio - Input:Output
1:1
-
Differential - Input:Output
No/No
-
Frequency - Max
160MHz
-
Divider/Multiplier
Yes/No
-
Voltage - Supply
2.7V ~ 3.6V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Through Hole
-
Package / Case
22-SDIP (0.300", 7.62mm)
-
Supplier Device Package
22-DIP
-