Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ onsemi LC72121V-D-TLM-E
LC72121V-D-TLM-E
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL FREQ SYSTHESIZER 24SSOP
Manufacturer:
onsemi
Datasheet:
LC72121V-D-TLM-E Datasheet
History Price: Obsolete
In Stock: 29840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC72121V-D-TLM-E vs LC72121V-D-MPB-E
Part No
LC72121V-D-TLM-E
LC72121V-D-MPB-E
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
-
-
PLL
No
No
Input
Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
160MHz
160MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-LSSOP (0.220", 5.60mm Width)
24-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
24-SSOP
24-SSOP