Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ onsemi LC72131D-E
LC72131D-E
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
AM/FM PLL FREQUENCY SYNTHESIZER
Manufacturer:
onsemi
Datasheet:
LC72131D-E Datasheet
History Price: $0.63000
In Stock: 2320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC72131D-E vs LC72121V-D-MPB-E
Part No
LC72131D-E
LC72121V-D-MPB-E
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
-
PLL
-
No
Input
-
Crystal
Output
-
Clock
Number of Circuits
-
1
Ratio - Input:Output
-
1:1
Differential - Input:Output
-
No/No
Frequency - Max
-
160MHz
Divider/Multiplier
-
Yes/No
Voltage - Supply
-
2.7V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
-
24-SSOP