Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ onsemi LC72151VS-MPB-E
LC72151VS-MPB-E
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL FREQ SYSTHESIZER
Manufacturer:
onsemi
Datasheet:
LC72151VS-MPB-E Datasheet
History Price: Obsolete
In Stock: 42240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC72151VS-MPB-E vs LC72130-E
Part No
LC72151VS-MPB-E
LC72130-E
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
-
-
PLL
-
No
Input
-
Crystal
Output
-
Clock
Number of Circuits
-
1
Ratio - Input:Output
-
1:2
Differential - Input:Output
-
No/No
Frequency - Max
-
100kHz
Divider/Multiplier
-
Yes/No
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Through Hole
Package / Case
-
24-SDIP (0.300", 7.62mm)
Supplier Device Package
-
24-SDIP