☰
LC72151VS-TRM-E
LC72151VS-TRM-E
Active
Description:  PLL FREQUENCY SYNTHESIZER FOR EL
Manufacturer:  SANYO Semiconductor
History Price: $3.02000
In Stock: 35360
LC72151VS-TRM-E vs LC72121V-D-MPB-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
-
PLL
-
No
Input
-
Crystal
Output
-
Clock
Number of Circuits
-
1
Ratio - Input:Output
-
1:1
Differential - Input:Output
-
No/No
Frequency - Max
-
160MHz
Divider/Multiplier
-
Yes/No
Voltage - Supply
-
2.7V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
-
24-SSOP