Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC74736PT-E
LC74736PT-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR DISPLAY CTRL 100TQFP
Manufacturer:
onsemi
Datasheet:
LC74736PT-E Datasheet
History Price: $8.40000
In Stock: 23960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC74736PT-E vs LC75853NEHS-E
Part No
LC74736PT-E
LC75853NEHS-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tray
Bulk or Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
-
126 Segment
Interface
-
Serial
Digits or Characters
450 Characters, 495 Characters
-
Current - Supply
-
300 μA
Voltage - Supply
3V ~ 5.5V
4.5V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
64-BQFP
Supplier Device Package
100-TQFP (14x14)
64-QIPE (14x14)