Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC74761M-9006-E
LC74761M-9006-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR DISPLAY LSI MFP30S
Manufacturer:
onsemi
Datasheet:
LC74761M-9006-E Datasheet
History Price: $1.93000
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC74761M-9006-E vs LC75852E-E
Part No
LC74761M-9006-E
LC75852E-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
-
90 Segment
Interface
-
Serial
Digits or Characters
288 Characters
-
Current - Supply
-
1.4 mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 6V
Operating Temperature
-30 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-SOP (0.311", 7.90mm Width)
64-BQFP
Supplier Device Package
30-MFP-SDJ
64-PQFP (14x14)