Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC74763-9012-E
LC74763-9012-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR DISP LSI ON SCREEN 30DIP
Manufacturer:
onsemi
Datasheet:
LC74763-9012-E Datasheet
History Price: Obsolete
In Stock: 41680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC74763-9012-E vs LC75863WS-E
Part No
LC74763-9012-E
LC75863WS-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Display Type
-
LCD
Configuration
-
75 Segment
Interface
-
Serial
Digits or Characters
-
-
Current - Supply
-
270 μA
Voltage - Supply
-
4.5V ~ 6V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
30-SDIP (0.400", 10.16mm)
48-LQFP
Supplier Device Package
30-DIP
48-SQFP (7x7)