Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC749880T-E
LC749880T-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR IMAGE CTLR 120TQFP
Manufacturer:
onsemi
Datasheet:
LC749880T-E Datasheet
History Price: Obsolete
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC749880T-E vs LC75852E-E
Part No
LC749880T-E
LC75852E-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Display Type
-
LCD
Configuration
-
90 Segment
Interface
-
Serial
Digits or Characters
-
-
Current - Supply
-
1.4 mA
Voltage - Supply
-
4.5V ~ 6V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
120-TQFP
64-BQFP
Supplier Device Package
120-TQFP (14x14)
64-PQFP (14x14)