Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75725EHS-E
LC75725EHS-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 1/4-1/11 DYNAM 64QFP
Manufacturer:
onsemi
Datasheet:
LC75725EHS-E Datasheet
History Price: Obsolete
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75725EHS-E vs LC7932M-TRM-E
Part No
LC75725EHS-E
LC7932M-TRM-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Display Type
-
LED
Configuration
-
-
Interface
-
-
Digits or Characters
-
-
Current - Supply
-
5 mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
30-SOP (0.311", 7.90mm Width)
Supplier Device Package
64-QFP (14x14)
30-MFPSD