Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75804E-E
LC75804E-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 228/300 SEGMENT 100QFP
Manufacturer:
onsemi
Datasheet:
LC75804E-E Datasheet
History Price: $6.88000
In Stock: 10180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75804E-E vs LC75822EHS-T-E
Part No
LC75804E-E
LC75822EHS-T-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tray
Bulk or Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
228 Segment, 300 Segment
53 Segment, 104 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
270 μA
-
Voltage - Supply
4.5V ~ 6V
3V ~ 6.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
64-BQFP
Supplier Device Package
100-PQFP (14x20)
64-QIPE (14x14)