Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75804W-E
LC75804W-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 228/300 SEGMENT 100SQFP
Manufacturer:
onsemi
Datasheet:
LC75804W-E Datasheet
History Price: Obsolete
In Stock: 38180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75804W-E vs LC75852W-E
Part No
LC75804W-E
LC75852W-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
228 Segment, 300 Segment
90 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
270 μA
1.4 mA
Voltage - Supply
4.5V ~ 6V
4.5V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
64-LQFP
Supplier Device Package
100-SQFP (14x14)
64-SQFP