☰
LC75813ES-E
LC75813ES-E
Obsolete
Description:  IC DRVR 261/344 SEGMENT 100QIPE
Manufacturer:  onsemi
Datasheet:   LC75813ES-E Datasheet
History Price: $5.64000
In Stock: 28800
LC75813ES-E vs LC79401KNE-E
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
261 Segment, 344 Segment
Dot Matrix
Interface
Serial
-
Digits or Characters
-
-
Current - Supply
250 μA
4 mA
Voltage - Supply
2.7V ~ 6V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
100-BQFP
Supplier Device Package
100-QIPE (20x14)
100-PQFP (14x20)