Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75813T-E
LC75813T-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 261/344 SEGMENT 100TQFP
Manufacturer:
onsemi
Datasheet:
LC75813T-E Datasheet
History Price: $2.78000
In Stock: 36260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75813T-E vs LC75816WS-8722-E
Part No
LC75813T-E
LC75816WS-8722-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tray
Bulk or Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
261 Segment, 344 Segment
65 Segment
Interface
Serial
Serial
Digits or Characters
-
16 Characters, 240 Characters, 12 Digits, 13 Digits
Current - Supply
250 μA
500 μA
Voltage - Supply
2.7V ~ 6V
4.5V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
100-LQFP
Supplier Device Package
100-TQFP (14x14)
100-SQFP (14x14)