Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Fairchild Semiconductor LC75813TS-E
LC75813TS-E
Active
PMIC - Display Drivers
Description:
LIQUID CRYSTAL DRIVER, 87-SEGMEN
Manufacturer:
Fairchild Semiconductor
Datasheet:
LC75813TS-E Datasheet
History Price: $2.52000
In Stock: 31440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75813TS-E vs LC74736PT-E
Part No
LC75813TS-E
LC74736PT-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk or Tray
Status
Active
Obsolete
Display Type
LCD
LCD
Configuration
261 Segment, 344 Segment
-
Interface
Serial
-
Digits or Characters
-
450 Characters, 495 Characters
Current - Supply
250 μA
-
Voltage - Supply
2.7V ~ 6V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
100-TQFP
Supplier Device Package
100-TQFP (14x14)
100-TQFP (14x14)