☰
LC75813TS-E
LC75813TS-E
Active
Description:  LIQUID CRYSTAL DRIVER, 87-SEGMEN
Manufacturer:  Fairchild Semiconductor
Datasheet:   LC75813TS-E Datasheet
History Price: $2.52000
In Stock: 27040
LC75813TS-E vs LC75843UGA-AH
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Display Type
LCD
LCD
Configuration
261 Segment, 344 Segment
28 Segment, 54 Segment, 78 Segment, 100 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
250 μA
750 μA
Voltage - Supply
2.7V ~ 6V
4.5V ~ 6.3V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
36-TFSOP (0.220", 5.60mm Width)
Supplier Device Package
100-TQFP (14x14)
36-TSSOP