☰
LC75813TS-E
LC75813TS-E
Active
Description:  LIQUID CRYSTAL DRIVER, 87-SEGMEN
Manufacturer:  Fairchild Semiconductor
Datasheet:   LC75813TS-E Datasheet
History Price: $2.52000
In Stock: 27040
LC75813TS-E vs LC79451KB-X2T
Series
-
-
Packaging
Bulk
Bulk or Tray
Status
Active
Obsolete
Display Type
LCD
-
Configuration
261 Segment, 344 Segment
128 Segment
Interface
Serial
I2C, SPI
Digits or Characters
-
-
Current - Supply
250 μA
30 μA
Voltage - Supply
2.7V ~ 6V
1.6V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-30 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
Die
Supplier Device Package
100-TQFP (14x14)
Chip