Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75821E-E
LC75821E-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 53/104 SEGMENT 64QIPE
Manufacturer:
onsemi
Datasheet:
LC75821E-E Datasheet
History Price: $3.02000
In Stock: 7280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75821E-E vs LC75813TS-E
Part No
LC75821E-E
LC75813TS-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Bulk or Tray
Bulk
Status
Obsolete
Active
Display Type
LCD
LCD
Configuration
53 Segment, 104 Segment
261 Segment, 344 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
-
250 μA
Voltage - Supply
3V ~ 6.5V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
100-TQFP
Supplier Device Package
64-QIPE (14x14)
100-TQFP (14x14)