Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75822EHS-T-E
LC75822EHS-T-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 53/104 SEGMENT 64QIPE
Manufacturer:
onsemi
Datasheet:
LC75822EHS-T-E Datasheet
History Price: $1.03000
In Stock: 46320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75822EHS-T-E vs LC75832W-E
Part No
LC75822EHS-T-E
LC75832W-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tray
Bulk or Tray
Status
Obsolete
Active
Display Type
LCD
LCD
Configuration
53 Segment, 104 Segment
54 Segment, 108 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
-
250 μA
Voltage - Supply
3V ~ 6.5V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
64-LQFP
Supplier Device Package
64-QIPE (14x14)
64-SQFP